Win Source Part Number: 983863-B72660M0250K0
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 1400 pF @ 1 kHz
Varistor Voltage (Min): 35.1 V
Varistor Voltage (Typ): 39 V
Varistor Voltage (Max): 42.9 V
Current - Surge: 250 A
Maximum AC Volts: 25 V
Maximum DC Volts: 31 V
Energy: 1.6J
Mounting Type: Surface Mount, MLCV
Package / Case: 4032 (10080 Metric)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: 495-75994-6,B72660M 250K 72,CU4032K25G2-ND,B7
VARISTOR, TRANSIENT VOLTAGE, 77V, 4032; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:Standard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:4032; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 39V 250A 2SMD JLEAD
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 983863-B72660M0250K072 | 79Y4051 | B72660M0250K072 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Transient Voltage, 77V, 4032; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 4032 (10080 Metric) | Surface Mount, MLCV |