EPCOS AG Circuit Protection - TVS - Varistors, MOVs B72660M0171K072

Description
Win Source Part Number: 1189876-B72660M0171K 072 Category: Circuit Protection>TVS - Varistors, MOVs Series: StandarD Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 150 pF @ 1 kHz Varistor Voltage (Min): 243 V Varistor Voltage (Typ): 270 V Varistor Voltage (Max): 297 V Current - Surge: 1.2 kA Maximum AC Volts: 175 V Maximum DC Volts: 225 V Energy: 13J Mounting Type: Surface Mount, MLCV Package / Case: 4032 (10080 Metric) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): B72660-M171-K72; B72660-M171K-72; B72660M 171K 72; B72660M-171K72; B72660M0171K072.; B72660M171K72; CU4032K175G2; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: B72660M 171K 72,CU4032K175G2,CU40 32K175G2-ND,495-7612 1-6,B72660M171K72,49 5-76121-1,495-76121- 2,B72660M0171K072-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1189876-B72660M0171K 072 Category: Circuit Protection>TVS - Varistors, MOVs Series: StandarD Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 150 pF @ 1 kHz Varistor Voltage (Min): 243 V Varistor Voltage (Typ): 270 V Varistor Voltage (Max): 297 V Current - Surge: 1.2 kA Maximum AC Volts: 175 V Maximum DC Volts: 225 V Energy: 13J Mounting Type: Surface Mount, MLCV Package / Case: 4032 (10080 Metric) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): B72660-M171-K72; B72660-M171K-72; B72660M 171K 72; B72660M-171K72; B72660M0171K072.; B72660M171K72; CU4032K175G2; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: B72660M 171K 72,CU4032K175G2,CU40 32K175G2-ND,495-7612 1-6,B72660M171K72,49 5-76121-1,495-76121- 2,B72660M0171K072-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1189876-B72660M0171K072 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1189876-B72660M0171K072
Circuit Protection - TVS - Varistors, MOVs 1189876-B72660M0171K072
Win Source Part Number: 1189876-B72660M0171K 072 Category: Circuit Protection>TVS - Varistors, MOVs Series: StandarD Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 150 pF @ 1 kHz Varistor Voltage (Min): 243 V Varistor Voltage (Typ): 270 V Varistor Voltage (Max): 297 V Current - Surge: 1.2 kA Maximum AC Volts: 175 V Maximum DC Volts: 225 V Energy: 13J Mounting Type: Surface Mount, MLCV Package / Case: 4032 (10080 Metric) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): B72660-M171-K72; B72660-M171K-72; B72660M 171K 72; B72660M-171K72; B72660M0171K072.; B72660M171K72; CU4032K175G2; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: B72660M 171K 72,CU4032K175G2,CU40 32K175G2-ND,495-7612 1-6,B72660M171K72,49 5-76121-1,495-76121- 2,B72660M0171K072-ND

Win Source Part Number: 1189876-B72660M0171K072
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 150 pF @ 1 kHz
Varistor Voltage (Min): 243 V
Varistor Voltage (Typ): 270 V
Varistor Voltage (Max): 297 V
Current - Surge: 1.2 kA
Maximum AC Volts: 175 V
Maximum DC Volts: 225 V
Energy: 13J
Mounting Type: Surface Mount, MLCV
Package / Case: 4032 (10080 Metric)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): B72660-M171-K72; B72660-M171K-72; B72660M 171K 72; B72660M-171K72; B72660M0171K072.; B72660M171K72; CU4032K175G2;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: B72660M 171K 72,CU4032K175G2,CU4032K175G2-ND,495-76121-6,B72660M171K72,495-76121-1,495-76121-2,B72660M0171K072-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72660M0171K072 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72660M0171K072
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72660M0171K072
VARISTOR 270V 1.2KA 2SMD JLEAD

VARISTOR 270V 1.2KA 2SMD JLEAD

Supplier's Site
Varistor, Mov, 4032, 455V Rohs Compliant Epcos - 92AH4047 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 4032, 455V Rohs Compliant Epcos
92AH4047
Varistor, Mov, 4032, 455V Rohs Compliant Epcos 92AH4047
VARISTOR, MOV, 4032, 455V ROHS COMPLIANT: YES

VARISTOR, MOV, 4032, 455V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1189876-B72660M0171K072 B72660M0171K072 92AH4047
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mov, 4032, 455V Rohs Compliant Epcos
Package 4032 (10080 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data