Ceramic transient voltage suppressor for SMD mounting, designed for transient voltage suppression in circuit protection applications. The device has a case size of 10.0 mm by 8.0 mm, operates at a maximum RMS voltage of 140 V and a DC voltage of 180 V, with a varistor voltage range of 198 to 242 V at 1 mA. It clamps at 360 V under 10 A surge current, handles a maximum surge current of 1200 A (8/20 µs), and absorbs up to 10 J of energy over 2 ms. The typical capacitance is 180 pF at 1 kHz and 1 V, with a response time under 0.5 ns. Operating temperature ranges from -40 °C to +85 °C, and storage temperature for mounted parts extends to +125 °C. The device is taped and reeled (1000 pcs/reel) and sealed.
Ceramic Transient Voltage Suppressors, Smd Varistors, Monolithic Automotive AEC-Q200 Product overview: B72660M0141K093 from TDK Corporation is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-B72660M0141K093 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-B72660M0141K093 |
| Product Name | Automotive SMD Circuit Protection Fuse |
| Approvals / Standards | RoHS |