VARISTOR, TVS, 360V, 4032; Voltage Rating VAC:140V; Voltage Rating V DC:180V; Product Range:Standard Series; Clamping Voltage Vc Max:360V; Varistor Case Style:4032; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 220V 1.2KA 4032
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 24AC7807 | B72660M0141K072 |
| Product Name | Varistor, Tvs, 360V, 4032; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |