Manufacturer: EPCOS (TDK)
Win Source Part Number: 863174-B72660M0140K0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 4032 (10080 Metric)
Package: 4032 (10080 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72660M140K72, 495-75993-6, CU4032K14G2, B72660M 140K 72, 495-75993-2, CU4032K14G2-ND, 495-75993-1
VARISTOR 22V 250A 2SMD JLEAD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 863174-B72660M0140K072 | B72660M0140K072 |
| Product Name | TVS - TVS - Varistors, MOVs - B72660M0140K072 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |