Manufacturer: EPCOS (TDK)
Win Source Part Number: 769544-B72660M0110K0
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 2-SMD, J-Lead
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 2750pF @ 1kHz
Family Name: CU
Varistor Voltage (Typ): 18V
Current - Surge: 250A
Maximum AC Volts: 11VAC
Maximum DC Volts: 14VDC
Energy: 0.80J
Categories: Circuit Protection
Varistor Voltage (Minimum): 16.2V
Varistor Voltage (Maximum): 19.8V
Alternative Parts (Cross-Reference): PV 11 K 4032 R;
Introduction Date: June 17, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
VARISTOR 18V 250A 2SMD JLEAD
VARISTOR, TVS, 36V, 4032; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:Standard Series; Clamping Voltage Vc Max:36V; Varistor Case Style:4032; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 769544-B72660M0110K072 | B72660M0110K072 | 24AC7806 |
| Product Name | TVS - TVS - Varistors, MOVs - B72660M0110K072 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Tvs, 36V, 4032; Voltage Rating Vac Epcos |
| IFSM | 250 amps |