EPCOS AG Voltage Rating Vac Epcos B72650M500K72.

Description
Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:Standard Series; Clamping Voltage Vc Max:135V; Varistor Case Style:3225 [8063 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:Standard Series; Clamping Voltage Vc Max:135V; Varistor Case Style:3225 [8063 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Epcos - 30AC6301 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Epcos
30AC6301
Voltage Rating Vac Epcos 30AC6301
Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:Standard Series; Clamping Voltage Vc Max:135V; Varistor Case Style:3225 [8063 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:Standard Series; Clamping Voltage Vc Max:135V; Varistor Case Style:3225 [8063 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC6301
Product Name Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6513FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: TS865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details