Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114506-B72650M250K7
Packaging: Tape & Reel (TR)
Length: 8 mm
Capacitance: 850 pF
Clamping Voltage: 77 V
Thickness: 3.2 mm
Voltage Tolerance: 10 %
Clamping Current: 1 A
Varistor Voltage: 39 V
Categories: TVS - Varistors,MOVs
Case / Package: 3225
Alternative Parts (Cross-Reference): B72650-M 250-K72; B72650-M250-K72; B72650M 250K 72; CU3225K25G2;
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Depth: 6.3 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 25 V
Max Voltage Rating (DC): 31 V
Max Surge Current: 100 A
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1114506-B72650M250K72 |
| Product Name | TVS - TVS - Varistors, MOVs - B72650M250K72 |
| RoHS Compliant | RoHS |
| Package | 3225 |
| VC | 77 volts |