Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983861-B72650M200K72
Packaging: Tape & Reel (TR)
Length: 8 mm
Capacitance: 980 pF
Clamping Voltage: 65 V
Voltage Tolerance: 10 %
Clamping Current: 1 A
Varistor Voltage: 33 V
Categories: TVS - Varistors,MOVs
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.3 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 20 V
Max Voltage Rating (DC): 26 V
Max Surge Current: 100 A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 983861-B72650M200K72 |
| Product Name | TVS - TVS - Varistors, MOVs - B72650M200K72 |
| RoHS Compliant | RoHS |