Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047889-B72650M151K7
Packaging: Cut Tape
Voltage Rating: 200 V
Length: 8 mm
Mounting: SMD (SMT)
Capacitance: 90 pF
Clamping Voltage: 395 V
Thickness: 3.2 mm
Clamping Current: 5 A
Varistor Voltage: 240 V
Categories: TVS - Varistors,MOVs
Case / Package: 3225
Alternative Parts (Cross-Reference): B72205S2151K101; B72205S0151K101; B72205S151K101; V240ZA05P; ERZ-V05D271; ERZ-VA5D271B72650-M1
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.3 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533400080, 8533400080
Max Voltage Rating (AC): 150 V
Max Voltage Rating (DC): 200 V
Max Output Current: 400 A
Max Supply Voltage: 150 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1047889-B72650M151K72 |
| Product Name | TVS - TVS - Varistors, MOVs - B72650M151K72 |
| RoHS Compliant | RoHS |