Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150439-B72650M1300K
Length: 8 mm
Number of Circuits: 1
Capacitance: 600 pF
Clamping Voltage: 93 V
Voltage Tolerance: 10 %
Energy: 900 mJ
Clamping Current: 1 A
Varistor Voltage: 47 V
Categories: TVS - Varistors,MOVs
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Depth: 6.3 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 30 V
Max Voltage Rating (DC): 34 V
Max Surge Current: 100 A
Max Operating Temperature: 85 °C
Lead/Base Style: J-Lead
Max Varistor Voltage: 51.7 V
Min Varistor Voltage: 42.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1150439-B72650M1300K72 |
| Product Name | TVS - TVS - Varistors, MOVs - B72650M1300K72 |
| RoHS Compliant | RoHS |
| Package | 1210 |
| VC | 93 volts |