Manufacturer: EPCOS (TDK)
Win Source Part Number: 912620-B72650M1170K0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 3225 (8063 Metric)
Package: 3225 (8063 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72650M1170K72, 495-77426-2, B72650M1170K 72, B72650M1170K072-ND, 495-77426-6, CU3225K17AUTOG2-ND, 495-77426-1, CU3225K17AUTOG2
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 912620-B72650M1170K072 |
| Product Name | TVS - TVS - Varistors, MOVs - B72650M1170K072 |
| Tj | -40 to 85 C (-40 to 185 F) |