The Varistor, Transient Voltage, 43V, 1210 from Epcos is designed for automotive applications, providing effective transient voltage suppression. It features a maximum RMS operating voltage of 14V to 30V and a maximum DC operating voltage ranging from 16V to 34V. The device can handle a maximum surge current of 100A to 250A and offers a clamping voltage of up to 43V. It is capable of absorbing energy from 6J to 12J for load dump protection and can withstand jump start voltages between 25V and 50V. The operating temperature range is from -40°C to +85°C, and it is RoHS compliant, suitable for lead-free soldering, and UL approved. This varistor is encapsulated in a thermoplastic, flame-retardant package, making it suitable for various automotive applications where high energy absorption and reliability are critical.
VARISTOR, TRANSIENT VOLTAGE, 43V, 1210; Voltage Rating VAC:14V; Voltage Rating V DC:16V; Product Range:Automotive Series; Clamping Voltage Vc Max:43V; Varistor Case Style:3225; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 22V 100A 2SMD JLEAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 79Y4047 | B72650M1140K072 |
| Product Name | Varistor, Transient Voltage, 43V, 1210; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |