Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047888-B72650M111K7
Packaging: Tape & Reel (TR)
Length: 8 mm
Capacitance: 110 pF
Clamping Voltage: 300 V
Voltage Tolerance: 10 %
Clamping Current: 5 A
Varistor Voltage: 180 V
Categories: TVS - Varistors,MOVs
Alternative Parts (Cross-Reference): B72205S0111K101; B72205S0111K211; B72205S0131K101; B72205S950K101; V180ZA05P; V205ZA05PB72650-M111
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.3 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533400080
Max Voltage Rating (AC): 115 V
Max Voltage Rating (DC): 150 V
Max Surge Current: 400 A
Max Supply Voltage: 115 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1047888-B72650M111K72 |
| Product Name | TVS - TVS - Varistors, MOVs - B72650M111K72 |
| RoHS Compliant | RoHS |