VARISTOR 120V 400A 3225
VARISTOR, TRANSIENT VOLTAGE, 200V, 1210; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:Standard Series; Clamping Voltage Vc Max:200V; Varistor Case Style:3225; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72650M0750K072 | 78Y9836 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Transient Voltage, 200V, 1210; Voltage Rating Vac Epcos |
| Package | Surface Mount, MLCV |