Manufacturer: EPCOS (TDK)
Win Source Part Number: 771931-B72650M0400K0
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 2-SMD, J-Lead
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 520pF @ 1kHz
Family Name: CU
Varistor Voltage (Typ): 68V
Current - Surge: 100A
Maximum AC Volts: 40VAC
Maximum DC Volts: 56VDC
Energy: 1.3J
Categories: Circuit Protection
Varistor Voltage (Minimum): 61.2V
Varistor Voltage (Maximum): 74.8V
Alternative Parts (Cross-Reference): PV 40 K 3225 R;
Introduction Date: August 12, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
VARISTOR 68V 100A 2SMD JLEAD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 771931-B72650M0400K072 | B72650M0400K072 |
| Product Name | TVS - TVS - Varistors, MOVs - B72650M0400K072 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 100 amps |