Manufacturer: EPCOS (TDK)
Win Source Part Number: 849796-B72650M0350K0
Features: 56 V 100 A Varistor 1 Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-75322-1, 495-75322-2, B72650M 350K 72, B72650M350K72, CU3225K35G2-ND, 495-75322-6, CU3225K35G2
VARISTOR, TRANSIENT VOLTAGE, 110V, 1210; Voltage Rating VAC:35V; Voltage Rating V DC:45V; Product Range:Standard Series; Clamping Voltage Vc Max:110V; Varistor Case Style:3225; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 56V 100A 2SMD JLEAD
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 849796-B72650M0350K072 | 79Y4044 | B72650M0350K072 |
| Product Name | TVS - TVS - Varistors, MOVs - B72650M0350K072 | Varistor, Transient Voltage, 110V, 1210; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |