TDK Corporation Varistors, MOVs B72650M0301K072

Description
470V 400A Varistor 1 Circuit Surface Mount, MLCV 3225 (8063 Metric)
Request a Quote Datasheet
Description
470V 400A Varistor 1 Circuit Surface Mount, MLCV 3225 (8063 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-2389-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-2389-2-ND
Varistors, MOVs 495-2389-2-ND
470V 400A Varistor 1 Circuit Surface Mount, MLCV 3225 (8063 Metric)

470V 400A Varistor 1 Circuit Surface Mount, MLCV 3225 (8063 Metric)

Buy Now Datasheet
Varistors, MOVs - 495-2389-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-2389-1-ND
Varistors, MOVs 495-2389-1-ND
470V 400A Varistor 1 Circuit Surface Mount, MLCV 3225 (8063 Metric)

470V 400A Varistor 1 Circuit Surface Mount, MLCV 3225 (8063 Metric)

Buy Now Datasheet
Varistors, MOVs - 495-2389-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-2389-6-ND
Varistors, MOVs 495-2389-6-ND
470V 400A Varistor 1 Circuit Surface Mount, MLCV 3225 (8063 Metric)

470V 400A Varistor 1 Circuit Surface Mount, MLCV 3225 (8063 Metric)

Buy Now Datasheet
Varistors 385Vdc 400A 9600mJ 100mW CU3225K300G2 - 258-B72650M0301K072 - Utmel Electronic Limited
Hong Kong, China
Varistors 385Vdc 400A 9600mJ 100mW CU3225K300G2
258-B72650M0301K072
Varistors 385Vdc 400A 9600mJ 100mW CU3225K300G2 258-B72650M0301K072
Varistors 385Vdc 400A 9600mJ 100mW CU3225K300G2

Varistors 385Vdc 400A 9600mJ 100mW CU3225K300G2

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 495-2389-2-ND 258-B72650M0301K072
Product Name Varistors, MOVs Varistors 385Vdc 400A 9600mJ 100mW CU3225K300G2
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
VARISTOR, 2220, 14V - 3410-B72540V0140K062 - Utmel Electronic Limited
Specs
Operating DC Voltage 22 volts
Operating AC Voltage 14 volts
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details