Win Source Part Number: 998068-B72650M0301K0
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 45 pF @ 1 kHz
Varistor Voltage (Min): 423 V
Varistor Voltage (Typ): 470 V
Varistor Voltage (Max): 517 V
Current - Surge: 400 A
Maximum AC Volts: 300 V
Maximum DC Volts: 385 V
Energy: 9.6J
Mounting Type: Surface Mount, MLCV
Package / Case: 3225 (8063 Metric)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: B72650M 301K 72,495-2389-6,CU3225
VARISTOR, TRANSIENT VOLTAGE, 775V, 1210; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:Standard Series; Clamping Voltage Vc Max:775V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Metal Oxide Varistor RoHS Compliant: Yes
VARISTOR 470V 400A 2SMD JLEAD
VARISTOR 470V 400A 2SMD JLEAD
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 998068-B72650M0301K072 | 79Y4043 | B72650M0301K072 | B72650M0301K072 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Transient Voltage, 775V, 1210; Voltage Rating Vac Epcos | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 3225 (8063 Metric) | Surface Mount, MLCV |