Win Source Part Number: 983860-B72650M0271K0
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 50 pF @ 1 kHz
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 400 A
Maximum AC Volts: 275 V
Maximum DC Volts: 350 V
Energy: 8.6J
Mounting Type: Surface Mount, MLCV
Package / Case: 3225 (8063 Metric)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: -495-2388-2-ND,CU322
VARISTOR 430V 400A 2SMD JLEAD
VARISTOR, 3225, 8.6J, 275VAC; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:B726 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:3225; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 430V 400A 2SMD JLEAD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 983860-B72650M0271K072 | B72650M0271K072 | 34M5347 | B72650M0271K072 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 3225, 8.6J, 275Vac; Voltage Rating Vac Epcos | Varistors, MOVs |
| Package | 3225 (8063 Metric) | Surface Mount, MLCV |