VARISTOR, TRANSIENT VOLTAGE, 650V, 1210; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:Standard Series; Clamping Voltage Vc Max:650V; Varistor Case Style:3225; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 390V 400A 2SMD JLEAD
VARISTOR 390V 400A 2SMD JLEAD
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 79Y4041 | B72650M0251K072 | B72650M0251K072 |
| Product Name | Varistor, Transient Voltage, 650V, 1210; Voltage Rating Vac Epcos | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |