Manufacturer: EPCOS (TDK)
Win Source Part Number: 912622-B72650M0151K0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-1463-1, 3609628, 495-1463-2, B72650M151K93V1, 495-1463-6, CU3225K150G2K1, B72650M151K93, B72650M 151K 93, B72650M0151K93, Q3036718B
VARISTOR, MOV, 395V, 3225 ROHS COMPLIANT: YES
VARISTOR 240V 400A 2SMD JLEAD
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 912622-B72650M0151K093 | 69AH6882 | B72650M0151K093 |
| Product Name | TVS - TVS - Varistors, MOVs - B72650M0151K093 | Varistor, Mov, 395V, 3225 Rohs Compliant Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |