Manufacturer: EPCOS (TDK)
Win Source Part Number: 769542-B72650M0151K0
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 2-SMD, J-Lead
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 90pF @ 1kHz
Family Name: CU
Varistor Voltage (Typ): 240V
Current - Surge: 400A
Maximum AC Volts: 150VAC
Maximum DC Volts: 200VDC
Energy: 4.9J
Categories: Circuit Protection
Varistor Voltage (Minimum): 216V
Varistor Voltage (Maximum): 264V
Alternative Parts (Cross-Reference): PV 150 K 3225 R;
Introduction Date: August 12, 2011
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
VARISTOR 240V 400A 2SMD JLEAD
VARISTOR 240V 400A 2SMD JLEAD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 769542-B72650M0151K072 | B72650M0151K072 | B72650M0151K072 |
| Product Name | TVS - TVS - Varistors, MOVs - B72650M0151K072 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| IFSM | 400 amps |