VARISTOR, TRANSIENT VOLTAGE, 395V, 1210, VOLTAGE RATING VAC 150V, VOLTAGE RATING V DC 200V, PRODUCT RANGE STANDARD SERIES, CLAMPING VOLTAGE VC MAX 395V, VARISTOR CASE STYLE 3225, VARISTOR TYPE METAL OXIDE VARISTOR (MOV), PEAK SURGE ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Metal Oxide Varistors (MOVs) |
| Product Number | 108789814 |
| Product Name | Varistor/MOV |