VARISTOR, TRANSIENT VOLTAGE, 360V, 1210; Voltage Rating VAC:140V; Voltage Rating V DC:180V; Product Range:Standard Series; Clamping Voltage Vc Max:360V; Varistor Case Style:3225; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 220V 400A 2SMD JLEAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 78Y9833 | B72650M0141K072 |
| Product Name | Varistor, Transient Voltage, 360V, 1210; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |