Win Source Part Number: 1315259-B72650M0140K
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Tape & Reel (TR)
Number of Circuits: 1
Capacitance @ Frequency: 1450 pF @ 1 kHz
Varistor Voltage (Min): 19.8 V
Varistor Voltage (Typ): 22 V
Varistor Voltage (Max): 24.2 V
Current - Surge: 100 A
Maximum AC Volts: 14 V
Maximum DC Volts: 18 V
Energy: 0.4J
Mounting Type: Surface Mount, MLCV
Package / Case: 2-SMD, J-Lead
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1315259-B72650M0140K093 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | 2-SMD, J-Lead |