Win Source Part Number: 974001-B72650M0131K0
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 100 pF @ 1 kHz
Varistor Voltage (Min): 184.5 V
Varistor Voltage (Typ): 205 V
Varistor Voltage (Max): 225.5 V
Current - Surge: 400 A
Maximum AC Volts: 130 V
Maximum DC Volts: 170 V
Energy: 4.2J
Mounting Type: Surface Mount, MLCV
Package / Case: 3225 (8063 Metric)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: B72650M131K72,B72650
VARISTOR 205V 400A 2SMD JLEAD
VARISTOR, MOV, 3225, 340V ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 974001-B72650M0131K072 | B72650M0131K072 | 92AH4045 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 3225, 340V Rohs Compliant Epcos |
| Package | 3225 (8063 Metric) | Surface Mount, MLCV |