Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053689-B72650M 140K 93
Packaging: Tape & Reel (TR)
Categories: TVS - Varistors,MOVs
Alternative Parts (Cross-Reference): B72650M 140K 93B72650M140K93; CU3225K14G2K1;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1053689-B72650M 140K 93 |
| Product Name | TVS - TVS - Varistors, MOVs - B72650M 140K 93 |
| RoHS Compliant | RoHS |