Win Source Part Number: 1315256-B72590T8151V
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Tape & Reel (TR)
Number of Circuits: 1
Capacitance @ Frequency: 3 pF @ 1 MHz
Varistor Voltage (Min): 148.75 V
Varistor Voltage (Typ): 175 V
Varistor Voltage (Max): 201.25 V
Current - Surge: 1 A
Maximum AC Volts: 14 V
Maximum DC Volts: 16 V
Energy: 0.03J
Mounting Type: Surface Mount, MLCV
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1315256-B72590T8151V060 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | 0402 (1005 Metric) |