Manufacturer: EPCOS (TDK)
Win Source Part Number: 912618-B72590T7271V6
Features: Varistor Circuit Surface Mount, MLCV 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72590T7271V 60, B72590T7271V060, 495-7491-1, 495-7491-2, B72590T7271V60-ND, CT0402V275RFG, 495-7491-6, B72590T7271V060-ND
VARISTOR 310V 0402
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 912618-B72590T7271V60 | B72590T7271V60 |
| Product Name | TVS - TVS - Varistors, MOVs - B72590T7271V60 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Surface Mount, MLCV |