Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967695-B72590T40M60
Packaging: Tape & Reel (TR)
Length: 1.15 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Clamping Voltage: 24 V
Height: 600 µm
Direction: Bidirectional
Number of Pins: 2
ESD Protection: Yes
Working Voltage: 5.5 V
Width: 600 µm
Energy: 7.5 mJ
Varistor Voltage: 10 V
Categories: TVS - Varistors,MOVs
Case / Package: 1005
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 600 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533400080
Case Code (Imperial): 0402
Voltage Rating (AC): 4 V
Max Voltage Rating (AC): 4 V
Max Voltage Rating (DC): 5.5 V
Voltage Rating (DC): 5.5 V
Element Configuration: Single
Max Reverse Leakage Current: 500 nA
Max Surge Current: 20 A
Min Breakdown Voltage: 8 V
Reverse Standoff Voltage: 5.5 V
Test Current: 1 mA
Max Varistor Voltage: 12 V
Min Varistor Voltage: 8 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 967695-B72590T40M60 |
| Product Name | TVS - TVS - Varistors, MOVs - B72590T40M60 |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | 0402 |
| Pin Count | 2 |