Manufacturer: EPCOS (TDK)
Win Source Part Number: 867415-B72590T0110S1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-3424-6, B72590T 110S160, B72590T110S160, CT0402S11AG, 495-3424-2, 495-3424-1
VARISTOR 18.5V 20A 0402
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 867415-B72590T0110S160 | B72590T0110S160 |
| Product Name | TVS - TVS - Varistors, MOVs - B72590T0110S160 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |