Manufacturer: EPCOS (TDK)
Win Source Part Number: 866283-B72590D0150A0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-3417-2, 495-3417-1, CDS2C15GTA, B72590D 150A 60, 495-3417-6, B72590D150A60
DIODE, 46V, 15V, 0402, FULL REEL; Clamping Voltage Vc Max:46V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:670W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
VARISTOR 20V 10A 0402
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 866283-B72590D0150A060 | 29M3587 | B72590D0150A060 |
| Product Name | TVS - TVS - Varistors, MOVs - B72590D0150A060 | Diode, 46V, 15V, 0402, Full Reel; Clamping Voltage Vc Max Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |