Manufacturer: EPCOS (TDK)
Win Source Part Number: 912616-B72590D0050H2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: , 495-76467-2-ND, 495-76467-1-ND, B72590D50H260-ND, 495-B72590D0050H260C
VARISTOR 0402
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 912616-B72590D0050H260 | B72590D0050H260 | 3410-B72590D0050H260 |
| Product Name | TVS - TVS - Varistors, MOVs - B72590D0050H260 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | CERADIODE High speed |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |