Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021664-B72590D0050A
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 180pF @ 1kHz
Varistor Voltage (Min): 6.4V
Current - Surge: 10A
Maximum DC Volts: 5.6VDC
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
VARISTOR 6.4V 10A 0402
VARISTOR 6.4V 10A 0402
DIODE, ESD PROTECTION, 5.6V, SOD-723; Clamping Voltage Vc Max:24V; Diode Case Style:SOD-723; No. of Pins:2Pins; Operating Voltage:5.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1021664-B72590D0050A060 | B72590D0050A060 | B72590D0050A060 | 24AC7801 |
| Product Name | TVS - TVS - Varistors, MOVs - B72590D0050A060 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Diode, Esd Protection, 5.6V, Sod-723; Clamping Voltage Vc Max Epcos |
| IFSM | 10 amps |