Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035020-B72580V80L62
Packaging: Tape and Reel
Length: 4.5 mm
Capacitance: 6 nF
Clamping Voltage: 30 V
Voltage Tolerance: 15 %
Energy: 1.8 J
Clamping Current: 5 A
Varistor Voltage: 15 V
Categories: TVS - Varistors,MOVs
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.2 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 8 V
Max Voltage Rating (DC): 11 V
Max Surge Current: 800 A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1035020-B72580V80L62 |
| Product Name | TVS - TVS - Varistors, MOVs - B72580V80L62 |
| RoHS Compliant | RoHS |