Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177211-B72580V170K6
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Length: 4.5 mm
Capacitance: 4 nF
Tolerance: 10 %
Clamping Voltage: 44 V
Height: 2.5 mm
Material: Metal
Voltage Tolerance: 10 %
Width: 3.2 mm
Energy: 2.7 J
Clamping Current: 5 A
Varistor Voltage: 27 V
Categories: TVS - Varistors,MOVs
Case / Package: 1812
Alternative Parts (Cross-Reference): B72580-V170-K62; B72580V 170K 62; CN1812K 17G; CN1812K17G;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Depth: 3.2 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1812
Voltage Rating (AC): 17 V
Max Voltage Rating (AC): 17 V
Max Voltage Rating (DC): 22 V
Voltage Rating (DC): 22 V
Max Surge Current: 800 A
Max Operating Temperature: 125 °C
Case Code (Metric): 4532
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1177211-B72580V170K62 |
| Product Name | TVS - TVS - Varistors, MOVs - B72580V170K62 |
| RoHS Compliant | RoHS |
| Package | 1812 |
| VC | 44 volts |