Manufacturer: EPCOS (TDK)
Win Source Part Number: 912614-B72580V0950S1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 150 V 250 A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-1462-2, 495-1462-1, CN1812S95AG2, 495-1462-6, B72580V 950S172, B72580V950S172
VARISTOR 150V 250A 1812
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 912614-B72580V0950S172 | B72580V0950S172 |
| Product Name | TVS - TVS - Varistors, MOVs - B72580V0950S172 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |