Manufacturer: EPCOS (TDK)
Win Source Part Number: 759834-B72580V0300K0
Packaging: Reel
Mounting Style: SMT, MLCV
Current - Surge: 800A
Maximum AC Volts: 30V
Maximum DC Volts: 38V
Energy: 4.2J
Varistor Voltage: 47V
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1812 (4532 Metric)
Varistor Voltage (Minimum): 42.3V
Varistor Voltage (Maximum): 51.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 2000pF at 1kHz
VARISTOR 47V 800A 1812
VARISTOR 47V 800A 1812
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 759834-B72580V0300K062 | B72580V0300K062 | B72580V0300K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72580V0300K062 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| IFSM | 800 amps |