Win Source Part Number: 1314767-B72580V0140K
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Tape & Reel
Number of Circuits: 1
Capacitance @ Frequency: 4500 pF @ 1 kHz
Varistor Voltage (Min): 19.8 V
Varistor Voltage (Typ): 22 V
Varistor Voltage (Max): 24.2 V
Current - Surge: 800 A
Maximum AC Volts: 14 V
Maximum DC Volts: 18 V
Energy: 2.3J
Mounting Type: Surface Mount, MLCV
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
VARISTOR 22V 800A 1812
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1314767-B72580V0140K062 | B72580V0140K062 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 1812 (4532 Metric) | Surface Mount, MLCV |