Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202805-B72580T400K6
Length: 4.5 mm
Contact Plating: Tin
Capacitance: 1 nF
ESD Protection: Yes
Varistor Voltage: 68 V
Categories: TVS - Varistors,MOVs
Alternative Parts (Cross-Reference): B72580T 400K 62; B72580T400K62.;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533400080
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1202805-B72580T400K62 |
| Product Name | TVS - TVS - Varistors, MOVs - B72580T400K62 |
| RoHS Compliant | RoHS |