Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007042-B72580T300K6
Length: 4.5 mm
Capacitance: 2 nF
ESD Protection: Yes
Clamping Current: 5 A
Varistor Voltage: 77 V
Categories: TVS - Varistors,MOVs
Alternative Parts (Cross-Reference): B72580T300K62B72580-
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533400080, 8533400080
Voltage Rating (AC): 30 V
Max Voltage Rating (AC): 30 V
Max Voltage Rating (DC): 38 V
Voltage Rating (DC): 38 V
Lead/Base Style: Wraparound
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1007042-B72580T300K62 |
| Product Name | TVS - TVS - Varistors, MOVs - B72580T300K62 |
| RoHS Compliant | RoHS |