Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053604-B72580T131K7
Length: 4.5 mm
Contact Plating: Tin
Capacitance: 200 pF
Varistor Voltage: 205 V
Categories: TVS - Varistors,MOVs
Alternative Parts (Cross-Reference): B72580T131K72B72580T
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead/Base Style: Wraparound
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1053604-B72580T131K72 |
| Product Name | TVS - TVS - Varistors, MOVs - B72580T131K72 |
| RoHS Compliant | RoHS |