Manufacturer: EPCOS (TDK)
Win Source Part Number: 804851-B72580T0600S1
Packaging: Reel
Mounting Style: Surface Mount, MLCV
Number of Circuits: 1
Varistor Voltage (Min): 81V
Varistor Voltage (Typ): 100V
Current - Surge: 400A
Maximum AC Volts: 60V
Maximum DC Volts: 85V
Energy: 2.2J
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 1812 (4532 Metric)
Varistor Voltage (Maximum): 119V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 400pF at 1kHz
VARISTOR 100V 400A 1812
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 804851-B72580T0600S172 | B72580T0600S172 |
| Product Name | TVS - TVS - Varistors, MOVs - B72580T0600S172 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 400 amps |