Manufacturer: EPCOS (TDK)
Win Source Part Number: 849332-B72580T0600K0
Features: 100 V 400 A Varistor 1 Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72580T0600K062-ND, B72580T 600K 62, B72580T600K62-ND, B72580T600K62, 495-76466-1, 495-76466-2, CT1812K60G
VARISTOR, MLV, 165V, 1812 ROHS COMPLIANT: YES
VARISTOR 100V 400A 1812
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 849332-B72580T0600K062 | 81AH8835 | B72580T0600K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72580T0600K062 | Varistor, Mlv, 165V, 1812 Rohs Compliant Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |