EPCOS AG TVS - TVS - Varistors, MOVs - B72580T0500K062 B72580T0500K062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 849885-B72580T0500K0 62 Features: 82 V 400 A Varistor 1 Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 495-76134-6, B72580T 500K 62, B72580T500K62-ND, B72580T0500K062-ND, 495-76134-2, CT1812K50G, B72580T500K62, 495-76134-1
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 849885-B72580T0500K0 62 Features: 82 V 400 A Varistor 1 Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 495-76134-6, B72580T 500K 62, B72580T500K62-ND, B72580T0500K062-ND, 495-76134-2, CT1812K50G, B72580T500K62, 495-76134-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72580T0500K062 - 849885-B72580T0500K062 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72580T0500K062
849885-B72580T0500K062
TVS - TVS - Varistors, MOVs - B72580T0500K062 849885-B72580T0500K062
Manufacturer: EPCOS (TDK) Win Source Part Number: 849885-B72580T0500K0 62 Features: 82 V 400 A Varistor 1 Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 495-76134-6, B72580T 500K 62, B72580T500K62-ND, B72580T0500K062-ND, 495-76134-2, CT1812K50G, B72580T500K62, 495-76134-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 849885-B72580T0500K062
Features: 82 V 400 A Varistor 1 Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-76134-6, B72580T 500K 62, B72580T500K62-ND, B72580T0500K062-ND, 495-76134-2, CT1812K50G, B72580T500K62, 495-76134-1

Buy Now Datasheet
Varistor, Mlv, 135V, 1812 Rohs Compliant Epcos - 81AH8834 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 135V, 1812 Rohs Compliant Epcos
81AH8834
Varistor, Mlv, 135V, 1812 Rohs Compliant Epcos 81AH8834
VARISTOR, MLV, 135V, 1812 ROHS COMPLIANT: YES

VARISTOR, MLV, 135V, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72580T0500K062 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72580T0500K062
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72580T0500K062
VARISTOR 82V 400A 1812

VARISTOR 82V 400A 1812

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 849885-B72580T0500K062 81AH8834 B72580T0500K062
Product Name TVS - TVS - Varistors, MOVs - B72580T0500K062 Varistor, Mlv, 135V, 1812 Rohs Compliant Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data