Manufacturer: EPCOS (TDK)
Win Source Part Number: 916168-B72580T0400K0
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72580T0400K062-ND, B72580T400K62-ND, B72580T400K62, B72580T 400K 62, 495-76133-6, 495-76133-1, CT1812K40G, CT1812K40G-ND, 495-76133-2
VARISTOR 68V 500A 1812
VARISTOR, MULTILAYER, 56VDC, 1812; Voltage Rating VAC:40V; Voltage Rating V DC:56V; Product Range:-; Clamping Voltage Vc Max:110V; Varistor Case Style:1812 [4532 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 916168-B72580T0400K062 | B72580T0400K062 | 61W8812 |
| Product Name | TVS - TVS - Varistors, MOVs - B72580T0400K062 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 56Vdc, 1812; Voltage Rating Vac Epcos |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |