Win Source Part Number: 1314834-B72580T0300K
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Tape & Reel
Number of Circuits: 1
Varistor Voltage (Min): 42.3 V
Varistor Voltage (Typ): 47 V
Varistor Voltage (Max): 51.7 V
Current - Surge: 800 A
Maximum AC Volts: 30 V
Maximum DC Volts: 38 V
Energy: 4.2J
Mounting Type: Surface Mount, MLCV
Package / Case: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
VARISTOR, MLV, 77V, 1812 ROHS COMPLIANT: YES
VARISTOR 47V 800A 1812
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1314834-B72580T0300K062 | 81AH8832 | B72580T0300K062 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Mlv, 77V, 1812 Rohs Compliant Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 1812 (4532 Metric) | Surface Mount, MLCV |