Manufacturer: EPCOS (TDK)
Win Source Part Number: 867417-B72580T0131K0
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: 205 V 250 A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72580T131K72-ND, CT1812K130G2, CT1812K130G2-ND, B72580T 131K 72, B72580T131K72
VARISTOR 205V 250A 1812
VARISTOR, MLV, 340V, 1812 ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 867417-B72580T0131K072 | B72580T0131K072 | 69AH6878 |
| Product Name | TVS - TVS - Varistors, MOVs - B72580T0131K072 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 340V, 1812 Rohs Compliant Epcos |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |