VARISTOR, MULTILAYER, 14VDC, 1812; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:T Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1812 [4532 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 18V 800A 1812
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 61W8811 | B72580T0110K062 |
| Product Name | Varistor, Multilayer, 14Vdc, 1812; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |